NorComp Between Series Adapters RJADK25P7080831

Description
Adapter Connector D-Sub, 25 Pin Male To Modular, Female Jack, 8p8c (RJ45) Gray
Request a Quote Datasheet
Description
Adapter Connector D-Sub, 25 Pin Male To Modular, Female Jack, 8p8c (RJ45) Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - RJADK25P7080831-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
RJADK25P7080831-ND
Between Series Adapters RJADK25P7080831-ND
Adapter Connector D-Sub, 25 Pin Male To Modular, Female Jack, 8p8c (RJ45) Gray

Adapter Connector D-Sub, 25 Pin Male To Modular, Female Jack, 8p8c (RJ45) Gray

Buy Now Datasheet
Modular Adapter, Rj45-D Sub, Jack-Plug; Inter Series Connector A Norcomp - 39Y8974 - Newark, An Avnet Company
Chicago, IL, United States
Modular Adapter, Rj45-D Sub, Jack-Plug; Inter Series Connector A Norcomp
39Y8974
Modular Adapter, Rj45-D Sub, Jack-Plug; Inter Series Connector A Norcomp 39Y8974
MODULAR ADAPTER, RJ45-D SUB, JACK-PLUG; Inter Series Connector A:RJ45; Convert From Positions:8Positions ; Convert From Gender:Jack; Inter Series Connector B:D Sub; Convert To Positions:25Position s; Convert To Gender:Plug RoHS Compliant: Yes

MODULAR ADAPTER, RJ45-D SUB, JACK-PLUG; Inter Series Connector A:RJ45; Convert From Positions:8Positions; Convert From Gender:Jack; Inter Series Connector B:D Sub; Convert To Positions:25Positions; Convert To Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJADK25P7080831-ND 39Y8974
Product Name Between Series Adapters Modular Adapter, Rj45-D Sub, Jack-Plug; Inter Series Connector A Norcomp
Connector Type D-Sub Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-104-371-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details