NorComp Between Series Adapters RJADK25P7080821

Description
Adapter Connector D-Sub, 25 Pin Male To Modular, Female Jack, 8p8c (RJ45)
Request a Quote Datasheet
Description
Adapter Connector D-Sub, 25 Pin Male To Modular, Female Jack, 8p8c (RJ45)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - RJADK25P7080821-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
RJADK25P7080821-ND
Between Series Adapters RJADK25P7080821-ND
Adapter Connector D-Sub, 25 Pin Male To Modular, Female Jack, 8p8c (RJ45)

Adapter Connector D-Sub, 25 Pin Male To Modular, Female Jack, 8p8c (RJ45)

Buy Now Datasheet
Modular Adapter, Rj45-D Sub, Jack-Plug; Inter Series Connector A Norcomp - 39Y8973 - Newark, An Avnet Company
Chicago, IL, United States
Modular Adapter, Rj45-D Sub, Jack-Plug; Inter Series Connector A Norcomp
39Y8973
Modular Adapter, Rj45-D Sub, Jack-Plug; Inter Series Connector A Norcomp 39Y8973
MODULAR ADAPTER, RJ45-D SUB, JACK-PLUG; Inter Series Connector A:RJ45; Convert From Positions:8Positions ; Convert From Gender:Jack; Inter Series Connector B:D Sub; Convert To Positions:25Position s; Convert To Gender:Plug RoHS Compliant: Yes

MODULAR ADAPTER, RJ45-D SUB, JACK-PLUG; Inter Series Connector A:RJ45; Convert From Positions:8Positions; Convert From Gender:Jack; Inter Series Connector B:D Sub; Convert To Positions:25Positions; Convert To Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJADK25P7080821-ND 39Y8973
Product Name Between Series Adapters Modular Adapter, Rj45-D Sub, Jack-Plug; Inter Series Connector A Norcomp
Connector Type D-Sub Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details