NorComp Between Series Adapters RJADK15S7080821

Description
Adapter Connector D-Sub, 15 Pin Female To Modular, Female Jack, 8p8c (RJ45)
Request a Quote Datasheet
Description
Adapter Connector D-Sub, 15 Pin Female To Modular, Female Jack, 8p8c (RJ45)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - RJADK15S7080821-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
RJADK15S7080821-ND
Between Series Adapters RJADK15S7080821-ND
Adapter Connector D-Sub, 15 Pin Female To Modular, Female Jack, 8p8c (RJ45)

Adapter Connector D-Sub, 15 Pin Female To Modular, Female Jack, 8p8c (RJ45)

Buy Now Datasheet
Modular Adapter, Rj45-D Sub, Jack-Receptacle; Inter Series Connector A Norcomp - 39Y8970 - Newark, An Avnet Company
Chicago, IL, United States
Modular Adapter, Rj45-D Sub, Jack-Receptacle; Inter Series Connector A Norcomp
39Y8970
Modular Adapter, Rj45-D Sub, Jack-Receptacle; Inter Series Connector A Norcomp 39Y8970
MODULAR ADAPTER, RJ45-D SUB, JACK-RECEPTACLE; Inter Series Connector A:RJ45; Convert From Positions:8Positions ; Convert From Gender:Jack; Inter Series Connector B:D Sub; Convert To Positions:15Position s; Convert To Gender:Receptacle RoHS Compliant: Yes

MODULAR ADAPTER, RJ45-D SUB, JACK-RECEPTACLE; Inter Series Connector A:RJ45; Convert From Positions:8Positions; Convert From Gender:Jack; Inter Series Connector B:D Sub; Convert To Positions:15Positions; Convert To Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJADK15S7080821-ND 39Y8970
Product Name Between Series Adapters Modular Adapter, Rj45-D Sub, Jack-Receptacle; Inter Series Connector A Norcomp
Connector Type D-Sub Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110938 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1701-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers