NorComp Between Series Adapters RJADK15S7080811

Description
Adapter Connector D-Sub, 15 Pin Female To Modular, Female Jack, 8p8c (RJ45) Black
Request a Quote Datasheet
Description
Adapter Connector D-Sub, 15 Pin Female To Modular, Female Jack, 8p8c (RJ45) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - RJADK15S7080811-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
RJADK15S7080811-ND
Between Series Adapters RJADK15S7080811-ND
Adapter Connector D-Sub, 15 Pin Female To Modular, Female Jack, 8p8c (RJ45) Black

Adapter Connector D-Sub, 15 Pin Female To Modular, Female Jack, 8p8c (RJ45) Black

Buy Now Datasheet
Modular Adapter, Rj45-D Sub, Jack-Receptacle; Inter Series Connector A Norcomp - 39Y8969 - Newark, An Avnet Company
Chicago, IL, United States
Modular Adapter, Rj45-D Sub, Jack-Receptacle; Inter Series Connector A Norcomp
39Y8969
Modular Adapter, Rj45-D Sub, Jack-Receptacle; Inter Series Connector A Norcomp 39Y8969
MODULAR ADAPTER, RJ45-D SUB, JACK-RECEPTACLE; Inter Series Connector A:RJ45; Convert From Positions:8Positions ; Convert From Gender:Jack; Inter Series Connector B:D Sub; Convert To Positions:15Position s; Convert To Gender:Receptacle RoHS Compliant: Yes

MODULAR ADAPTER, RJ45-D SUB, JACK-RECEPTACLE; Inter Series Connector A:RJ45; Convert From Positions:8Positions; Convert From Gender:Jack; Inter Series Connector B:D Sub; Convert To Positions:15Positions; Convert To Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJADK15S7080811-ND 39Y8969
Product Name Between Series Adapters Modular Adapter, Rj45-D Sub, Jack-Receptacle; Inter Series Connector A Norcomp
Connector Type D-Sub Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details