NorComp Between Series Adapters RJADK09P7080811

Description
Adapter Connector D-Sub, 9 Pin Male To Modular, Female Jack, 8p8c (RJ45) Black
Request a Quote Datasheet
Description
Adapter Connector D-Sub, 9 Pin Male To Modular, Female Jack, 8p8c (RJ45) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - RJADK09P7080811-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
RJADK09P7080811-ND
Between Series Adapters RJADK09P7080811-ND
Adapter Connector D-Sub, 9 Pin Male To Modular, Female Jack, 8p8c (RJ45) Black

Adapter Connector D-Sub, 9 Pin Male To Modular, Female Jack, 8p8c (RJ45) Black

Buy Now Datasheet
Modular Adapter, Rj45-D Sub, Jack-Plug; Inter Series Connector A Norcomp - 39Y8960 - Newark, An Avnet Company
Chicago, IL, United States
Modular Adapter, Rj45-D Sub, Jack-Plug; Inter Series Connector A Norcomp
39Y8960
Modular Adapter, Rj45-D Sub, Jack-Plug; Inter Series Connector A Norcomp 39Y8960
MODULAR ADAPTER, RJ45-D SUB, JACK-PLUG; Inter Series Connector A:RJ45; Convert From Positions:8Positions ; Convert From Gender:Jack; Inter Series Connector B:D Sub; Convert To Positions:9Positions ; Convert To Gender:Plug RoHS Compliant: Yes

MODULAR ADAPTER, RJ45-D SUB, JACK-PLUG; Inter Series Connector A:RJ45; Convert From Positions:8Positions; Convert From Gender:Jack; Inter Series Connector B:D Sub; Convert To Positions:9Positions; Convert To Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJADK09P7080811-ND 39Y8960
Product Name Between Series Adapters Modular Adapter, Rj45-D Sub, Jack-Plug; Inter Series Connector A Norcomp
Connector Type D-Sub Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221T20V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers