LAMP, INCANDESCENT, 120V, 40W; Supply Voltage:120V; Lamp Base Type:-; Bulb Size:-; MSCP:-; Average Bulb Life:3920h; Product Range:-; Current Rating:290mA; Power Rating:40W RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 97B2891 |
| Product Name | Lamp, Incandescent, 120V, 40W; Supply Voltage Edwards Signaling Products |
| Lamp Power | 40 watts |