NorComp Circular Cable Assemblies MPM12A08I06AF03

Description
Cable Assembly 0.50' (152.40mm)
Request a Quote Datasheet
Description
Cable Assembly 0.50' (152.40mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - NOR1940-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
NOR1940-ND
Circular Cable Assemblies NOR1940-ND
Cable Assembly 0.50' (152.40mm)

Cable Assembly 0.50' (152.40mm)

Buy Now Datasheet
Sensor Cord, 8P M12 Plug-Free End, 6; Connector Type A Norcomp - 17AH5397 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Free End, 6; Connector Type A Norcomp
17AH5397
Sensor Cord, 8P M12 Plug-Free End, 6; Connector Type A Norcomp 17AH5397
SENSOR CORD, 8P M12 PLUG-FREE END, 6"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:152.4mm; Cable Length - Imperial:6"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-FREE END, 6"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:152.4mm; Cable Length - Imperial:6"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site
Sensor Cord, M12 Plug-Free End, 152.4Mm Rohs Compliant Norcomp - 71AH5016 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 Plug-Free End, 152.4Mm Rohs Compliant Norcomp
71AH5016
Sensor Cord, M12 Plug-Free End, 152.4Mm Rohs Compliant Norcomp 71AH5016
SENSOR CORD, M12 PLUG-FREE END, 152.4MM ROHS COMPLIANT: YES

SENSOR CORD, M12 PLUG-FREE END, 152.4MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - MPM12A08I06AF03 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
MPM12A08I06AF03
Cable Assemblies - Circular Cable Assemblies MPM12A08I06AF03
CBL CIRC 8POS MALE TO WIRE 0.5'

CBL CIRC 8POS MALE TO WIRE 0.5'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number NOR1940-ND 17AH5397 71AH5016 MPM12A08I06AF03
Product Name Circular Cable Assemblies Sensor Cord, 8P M12 Plug-Free End, 6; Connector Type A Norcomp Sensor Cord, M12 Plug-Free End, 152.4Mm Rohs Compliant Norcomp Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details