NorComp Circular Cable Assemblies MPM12A05I12CF01

Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet
Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - NOR1936-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
NOR1936-ND
Circular Cable Assemblies NOR1936-ND
Cable Assembly 1.00' (304.80mm)

Cable Assembly 1.00' (304.80mm)

Buy Now Datasheet
Circular Cable Assemblies - 5497-MPM12A05I12CF01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
5497-MPM12A05I12CF01-ND
Circular Cable Assemblies 5497-MPM12A05I12CF01-ND
CIRC CBL 5POS RCPT TO WIRE 1'

CIRC CBL 5POS RCPT TO WIRE 1'

Buy Now Datasheet
Sensor Cord, 5P M12 Plug-Free End, 12; Connector Type A Norcomp - 17AH5382 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Plug-Free End, 12; Connector Type A Norcomp
17AH5382
Sensor Cord, 5P M12 Plug-Free End, 12; Connector Type A Norcomp 17AH5382
SENSOR CORD, 5P M12 PLUG-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes

SENSOR CORD, 5P M12 PLUG-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number NOR1936-ND 17AH5382
Product Name Circular Cable Assemblies Sensor Cord, 5P M12 Plug-Free End, 12; Connector Type A Norcomp
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.9167 ft (2.79 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details