NorComp Circular Cable Assemblies MPM12A05I12BF01

Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet
Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - MPM12A05I12BF01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
MPM12A05I12BF01-ND
Circular Cable Assemblies MPM12A05I12BF01-ND
Cable Assembly 1.00' (304.80mm)

Cable Assembly 1.00' (304.80mm)

Buy Now Datasheet
Sensor Cord, 5P M12 Plug-Free End, 12; Connector Type A Norcomp - 17AH5374 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Plug-Free End, 12; Connector Type A Norcomp
17AH5374
Sensor Cord, 5P M12 Plug-Free End, 12; Connector Type A Norcomp 17AH5374
SENSOR CORD, 5P M12 PLUG-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes

SENSOR CORD, 5P M12 PLUG-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MPM12A05I12BF01-ND 17AH5374
Product Name Circular Cable Assemblies Sensor Cord, 5P M12 Plug-Free End, 12; Connector Type A Norcomp
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details