Cable Assembly 1.00' (304.80mm)
SENSOR CORD, 5P M12 PLUG-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes
CBL CIRC 5POS MALE TO WIRE 1'
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | NOR1933-ND | 17AH5368 | MPM12A05I12AF02 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 5P M12 Plug-Free End, 12; Connector Type A Norcomp | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | No Shielding | No Shielding; Unshielded |