NorComp Sensor Cord, 5P M12 Plug-Free End, 6; Connector Type A Norcomp MPM12A05I06BR02

Description
SENSOR CORD, 5P M12 PLUG-FREE END, 6"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:152.4mm; Cable Length - Imperial:6"; Product Range:VULCON Series RoHS Compliant: Yes
Description
SENSOR CORD, 5P M12 PLUG-FREE END, 6"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:152.4mm; Cable Length - Imperial:6"; Product Range:VULCON Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P M12 Plug-Free End, 6; Connector Type A Norcomp - 17AH5348 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Plug-Free End, 6; Connector Type A Norcomp
17AH5348
Sensor Cord, 5P M12 Plug-Free End, 6; Connector Type A Norcomp 17AH5348
SENSOR CORD, 5P M12 PLUG-FREE END, 6"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:152.4mm; Cable Length - Imperial:6"; Product Range:VULCON Series RoHS Compliant: Yes

SENSOR CORD, 5P M12 PLUG-FREE END, 6"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:152.4mm; Cable Length - Imperial:6"; Product Range:VULCON Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17AH5348
Product Name Sensor Cord, 5P M12 Plug-Free End, 6; Connector Type A Norcomp
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details