NorComp Sensor Cord, 4P M12 Plug-Free End, 12; Connector Type A Norcomp MPM12A04I12DR02

Description
SENSOR CORD, 4P M12 PLUG-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes
Description
SENSOR CORD, 4P M12 PLUG-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Plug-Free End, 12; Connector Type A Norcomp - 17AH5333 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Free End, 12; Connector Type A Norcomp
17AH5333
Sensor Cord, 4P M12 Plug-Free End, 12; Connector Type A Norcomp 17AH5333
SENSOR CORD, 4P M12 PLUG-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17AH5333
Product Name Sensor Cord, 4P M12 Plug-Free End, 12; Connector Type A Norcomp
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to X100W Mini-Hooks - 1050 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Low Outgassing Cable Assembly - 60050A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details