Cable Assembly 1.00' (304.80mm)
CBL CIRC 4POS MALE TO WIRE 1'
SENSOR CORD, 4P M12 PLUG-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | NOR1925-ND | MPM12A04I12AF02 | 17AH5305 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Cord, 4P M12 Plug-Free End, 12; Connector Type A Norcomp |
| Cable Shielding | No Shielding | No Shielding; Unshielded |