NorComp Circular Cable Assemblies MPM12A04I12AF01

Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet
Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - NOR1924-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
NOR1924-ND
Circular Cable Assemblies NOR1924-ND
Cable Assembly 1.00' (304.80mm)

Cable Assembly 1.00' (304.80mm)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-Free End, 12; Connector Type A Norcomp - 17AH5303 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Free End, 12; Connector Type A Norcomp
17AH5303
Sensor Cord, 4P M12 Plug-Free End, 12; Connector Type A Norcomp 17AH5303
SENSOR CORD, 4P M12 PLUG-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - MPM12A04I12AF01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
MPM12A04I12AF01
Cable Assemblies - Circular Cable Assemblies MPM12A04I12AF01
CBL CIRC 4POS MALE TO WIRE 1'

CBL CIRC 4POS MALE TO WIRE 1'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number NOR1924-ND 17AH5303 MPM12A04I12AF01
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Plug-Free End, 12; Connector Type A Norcomp Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details