NorComp Sensor Cord, 4P M12 Plug-Free End, 6; Connector Type A Norcomp MPM12A04I06BF01

Description
SENSOR CORD, 4P M12 PLUG-FREE END, 6"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:152.4mm; Cable Length - Imperial:6"; Product Range:VULCON Series RoHS Compliant: Yes
Description
SENSOR CORD, 4P M12 PLUG-FREE END, 6"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:152.4mm; Cable Length - Imperial:6"; Product Range:VULCON Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Plug-Free End, 6; Connector Type A Norcomp - 17AH5280 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Free End, 6; Connector Type A Norcomp
17AH5280
Sensor Cord, 4P M12 Plug-Free End, 6; Connector Type A Norcomp 17AH5280
SENSOR CORD, 4P M12 PLUG-FREE END, 6"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:152.4mm; Cable Length - Imperial:6"; Product Range:VULCON Series RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-FREE END, 6"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:152.4mm; Cable Length - Imperial:6"; Product Range:VULCON Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17AH5280
Product Name Sensor Cord, 4P M12 Plug-Free End, 6; Connector Type A Norcomp
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details