NorComp Sealed Ethernet Connector, Receptacle, 8 Position, Panel; Modular Connector Type Norcomp IPRJCONN-M

Description
SEALED ETHERNET CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes
Datasheet
Description
SEALED ETHERNET CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Ethernet Connector, Receptacle, 8 Position, Panel; Modular Connector Type Norcomp - 39Y9356 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Ethernet Connector, Receptacle, 8 Position, Panel; Modular Connector Type Norcomp
39Y9356
Sealed Ethernet Connector, Receptacle, 8 Position, Panel; Modular Connector Type Norcomp 39Y9356
SEALED ETHERNET CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes

SEALED ETHERNET CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - IPRJCONN-M - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
IPRJCONN-M
Modular Connectors / Ethernet Connectors IPRJCONN-M
Modular Connectors / Ethernet Connectors IP67 RJ45 MODULAR Jack Connector-Metal

Modular Connectors / Ethernet Connectors IP67 RJ45 MODULAR Jack Connector-Metal

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 39Y9356 IPRJCONN-M
Product Name Sealed Ethernet Connector, Receptacle, 8 Position, Panel; Modular Connector Type Norcomp Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products