NorComp D-Sub, D-Shaped Connector Adapters GCLP25M25F

Description
Adapter Connector D-Sub, 25 Pin Female To D-Sub, 25 Pin Male Panel Mount
Request a Quote Datasheet
Description
Adapter Connector D-Sub, 25 Pin Female To D-Sub, 25 Pin Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Adapters - GCLP25M25F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Adapters
GCLP25M25F-ND
D-Sub, D-Shaped Connector Adapters GCLP25M25F-ND
Adapter Connector D-Sub, 25 Pin Female To D-Sub, 25 Pin Male Panel Mount

Adapter Connector D-Sub, 25 Pin Female To D-Sub, 25 Pin Male Panel Mount

Buy Now Datasheet
D Sub Adapter, 25 Position, Plug-Receptacle; D Sub Connector A Norcomp - 39Y8955 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, 25 Position, Plug-Receptacle; D Sub Connector A Norcomp
39Y8955
D Sub Adapter, 25 Position, Plug-Receptacle; D Sub Connector A Norcomp 39Y8955
D SUB ADAPTER, 25 POSITION, PLUG-RECEPTACLE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:25Position s; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Product Range:GCLP Series RoHS Compliant: Yes

D SUB ADAPTER, 25 POSITION, PLUG-RECEPTACLE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:25Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Product Range:GCLP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GCLP25M25F-ND 39Y8955
Product Name D-Sub, D-Shaped Connector Adapters D Sub Adapter, 25 Position, Plug-Receptacle; D Sub Connector A Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.3mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Right Angle
Termination Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details