NorComp D-Sub, D-Shaped Connector Adapters GCLP15M15F

Description
Adapter Connector D-Sub, 15 Pin Female To D-Sub, 15 Pin Male Panel Mount
Request a Quote Datasheet
Description
Adapter Connector D-Sub, 15 Pin Female To D-Sub, 15 Pin Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Adapters - GCLP15M15F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Adapters
GCLP15M15F-ND
D-Sub, D-Shaped Connector Adapters GCLP15M15F-ND
Adapter Connector D-Sub, 15 Pin Female To D-Sub, 15 Pin Male Panel Mount

Adapter Connector D-Sub, 15 Pin Female To D-Sub, 15 Pin Male Panel Mount

Buy Now Datasheet
D Sub Adapter, 15 Position, Plug-Receptacle; D Sub Connector A Norcomp - 39Y8952 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, 15 Position, Plug-Receptacle; D Sub Connector A Norcomp
39Y8952
D Sub Adapter, 15 Position, Plug-Receptacle; D Sub Connector A Norcomp 39Y8952
D SUB ADAPTER, 15 POSITION, PLUG-RECEPTACLE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:15Position s; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Product Range:GCLP Series RoHS Compliant: Yes

D SUB ADAPTER, 15 POSITION, PLUG-RECEPTACLE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:15Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Product Range:GCLP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GCLP15M15F-ND 39Y8952
Product Name D-Sub, D-Shaped Connector Adapters D Sub Adapter, 15 Position, Plug-Receptacle; D Sub Connector A Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Accessories - 86303645BLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
4 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-2403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers