NorComp D-Sub, D-Shaped Connector Adapters GCHDLP44F44F

Description
Adapter Connector D-Sub, 44 HD, Female To D-Sub, 44 HD, Female Panel Mount
Request a Quote Datasheet
Description
Adapter Connector D-Sub, 44 HD, Female To D-Sub, 44 HD, Female Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Adapters - GCHDLP44F44F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Adapters
GCHDLP44F44F-ND
D-Sub, D-Shaped Connector Adapters GCHDLP44F44F-ND
Adapter Connector D-Sub, 44 HD, Female To D-Sub, 44 HD, Female Panel Mount

Adapter Connector D-Sub, 44 HD, Female To D-Sub, 44 HD, Female Panel Mount

Buy Now Datasheet
Hd D Sub Adapter, 44 Position, Receptacle-Receptacle; D Sub Connector A Norcomp - 39Y8942 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Adapter, 44 Position, Receptacle-Receptacle; D Sub Connector A Norcomp
39Y8942
Hd D Sub Adapter, 44 Position, Receptacle-Receptacle; D Sub Connector A Norcomp 39Y8942
HD D SUB ADAPTER, 44 POSITION, RECEPTACLE-RECEPTACL E; D Sub Connector A:High Density D Sub; Convert From Gender:Receptacle; Convert From Positions:44Position s; D Sub Connector B:High Density D Sub; Convert To Gender:Receptacle RoHS Compliant: Yes

HD D SUB ADAPTER, 44 POSITION, RECEPTACLE-RECEPTACLE; D Sub Connector A:High Density D Sub; Convert From Gender:Receptacle; Convert From Positions:44Positions; D Sub Connector B:High Density D Sub; Convert To Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GCHDLP44F44F-ND 39Y8942
Product Name D-Sub, D-Shaped Connector Adapters Hd D Sub Adapter, 44 Position, Receptacle-Receptacle; D Sub Connector A Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details