NorComp D-Sub, D-Shaped Connector Adapters GCHDLP26M26M

Description
Adapter Connector D-Sub, 26 HD, Male To D-Sub, 26 HD, Male Panel Mount
Request a Quote Datasheet
Description
Adapter Connector D-Sub, 26 HD, Male To D-Sub, 26 HD, Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Adapters - GCHDLP26M26M-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Adapters
GCHDLP26M26M-ND
D-Sub, D-Shaped Connector Adapters GCHDLP26M26M-ND
Adapter Connector D-Sub, 26 HD, Male To D-Sub, 26 HD, Male Panel Mount

Adapter Connector D-Sub, 26 HD, Male To D-Sub, 26 HD, Male Panel Mount

Buy Now Datasheet
Hd D Sub Adapter, 26 Position, Plug-Plug; D Sub Connector A Norcomp - 39Y8941 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Adapter, 26 Position, Plug-Plug; D Sub Connector A Norcomp
39Y8941
Hd D Sub Adapter, 26 Position, Plug-Plug; D Sub Connector A Norcomp 39Y8941
HD D SUB ADAPTER, 26 POSITION, PLUG-PLUG; D Sub Connector A:High Density D Sub; Convert From Gender:Plug; Convert From Positions:26Position s; D Sub Connector B:High Density D Sub; Convert To Gender:Plug; Product Range:GCLP Series RoHS Compliant: Yes

HD D SUB ADAPTER, 26 POSITION, PLUG-PLUG; D Sub Connector A:High Density D Sub; Convert From Gender:Plug; Convert From Positions:26Positions; D Sub Connector B:High Density D Sub; Convert To Gender:Plug; Product Range:GCLP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GCHDLP26M26M-ND 39Y8941
Product Name D-Sub, D-Shaped Connector Adapters Hd D Sub Adapter, 26 Position, Plug-Plug; D Sub Connector A Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Blade Type Power Connector Contacts - 2243-1348-ND - DigiKey
Specs
Contact Size (AWG) 6 AWG
View Details
3 suppliers