NorComp D-Sub, D-Shaped Connector Adapters GCHDLP15M15F

Description
Adapter Connector D-Sub, 15 HD, Female To D-Sub, 15 HD, Male Panel Mount
Request a Quote Datasheet
Description
Adapter Connector D-Sub, 15 HD, Female To D-Sub, 15 HD, Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Adapters - GCHDLP15M15F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Adapters
GCHDLP15M15F-ND
D-Sub, D-Shaped Connector Adapters GCHDLP15M15F-ND
Adapter Connector D-Sub, 15 HD, Female To D-Sub, 15 HD, Male Panel Mount

Adapter Connector D-Sub, 15 HD, Female To D-Sub, 15 HD, Male Panel Mount

Buy Now Datasheet
Hd D Sub Adapter, 15 Position, Plug-Receptacle; D Sub Connector A Norcomp - 39Y8937 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Adapter, 15 Position, Plug-Receptacle; D Sub Connector A Norcomp
39Y8937
Hd D Sub Adapter, 15 Position, Plug-Receptacle; D Sub Connector A Norcomp 39Y8937
HD D SUB ADAPTER, 15 POSITION, PLUG-RECEPTACLE; D Sub Connector A:High Density D Sub; Convert From Gender:Plug; Convert From Positions:15Position s; D Sub Connector B:High Density D Sub; Convert To Gender:Receptacle; Contact Plating:-RoHS Compliant: Yes

HD D SUB ADAPTER, 15 POSITION, PLUG-RECEPTACLE; D Sub Connector A:High Density D Sub; Convert From Gender:Plug; Convert From Positions:15Positions; D Sub Connector B:High Density D Sub; Convert To Gender:Receptacle; Contact Plating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GCHDLP15M15F-ND 39Y8937
Product Name D-Sub, D-Shaped Connector Adapters Hd D Sub Adapter, 15 Position, Plug-Receptacle; D Sub Connector A Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers