NorComp Circular Cable Assemblies FPM12A08I06AR03

Description
Cable Assembly 0.50' (152.40mm)
Request a Quote Datasheet
Description
Cable Assembly 0.50' (152.40mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - NOR1921-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
NOR1921-ND
Circular Cable Assemblies NOR1921-ND
Cable Assembly 0.50' (152.40mm)

Cable Assembly 0.50' (152.40mm)

Buy Now Datasheet
Sensor Cord, 8P M12 Rcpt-Free End, 6; Connector Type A Norcomp - 17AH5257 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Rcpt-Free End, 6; Connector Type A Norcomp
17AH5257
Sensor Cord, 8P M12 Rcpt-Free End, 6; Connector Type A Norcomp 17AH5257
SENSOR CORD, 8P M12 RCPT-FREE END, 6"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:152.4mm; Cable Length - Imperial:6"; Product Range:VULCON Series RoHS Compliant: Yes

SENSOR CORD, 8P M12 RCPT-FREE END, 6"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:152.4mm; Cable Length - Imperial:6"; Product Range:VULCON Series RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - FPM12A08I06AR03 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
FPM12A08I06AR03
Cable Assemblies - Circular Cable Assemblies FPM12A08I06AR03
CBL CIRC 8POS FMALE TO WIRE 0.5'

CBL CIRC 8POS FMALE TO WIRE 0.5'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number NOR1921-ND 17AH5257 FPM12A08I06AR03
Product Name Circular Cable Assemblies Sensor Cord, 8P M12 Rcpt-Free End, 6; Connector Type A Norcomp Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Twisted Pair Cable - 086427-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details