NorComp Sensor Cord, 5P M12 Rcpt-Free End, 12; Connector Type A Norcomp FPM12A05I12DR02

Description
SENSOR CORD, 5P M12 RCPT-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes
Description
SENSOR CORD, 5P M12 RCPT-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P M12 Rcpt-Free End, 12; Connector Type A Norcomp - 17AH5253 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 12; Connector Type A Norcomp
17AH5253
Sensor Cord, 5P M12 Rcpt-Free End, 12; Connector Type A Norcomp 17AH5253
SENSOR CORD, 5P M12 RCPT-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17AH5253
Product Name Sensor Cord, 5P M12 Rcpt-Free End, 12; Connector Type A Norcomp
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details