NorComp Circular Cable Assemblies FPM12A05I12CR01

Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet
Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - NOR1918-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
NOR1918-ND
Circular Cable Assemblies NOR1918-ND
Cable Assembly 1.00' (304.80mm)

Cable Assembly 1.00' (304.80mm)

Buy Now Datasheet
Sensor Cord, 5P M12 Rcpt-Free End, 12; Connector Type A Norcomp - 17AH5243 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 12; Connector Type A Norcomp
17AH5243
Sensor Cord, 5P M12 Rcpt-Free End, 12; Connector Type A Norcomp 17AH5243
SENSOR CORD, 5P M12 RCPT-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site
Sensor Cord, M12 Rcpt-Free End, 304.8Mm Rohs Compliant Norcomp - 71AH4182 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 Rcpt-Free End, 304.8Mm Rohs Compliant Norcomp
71AH4182
Sensor Cord, M12 Rcpt-Free End, 304.8Mm Rohs Compliant Norcomp 71AH4182
SENSOR CORD, M12 RCPT-FREE END, 304.8MM ROHS COMPLIANT: YES

SENSOR CORD, M12 RCPT-FREE END, 304.8MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - FPM12A05I12CR01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
FPM12A05I12CR01
Cable Assemblies - Circular Cable Assemblies FPM12A05I12CR01
CBL CIRC 5POS FEM TO WIRE 1'

CBL CIRC 5POS FEM TO WIRE 1'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number NOR1918-ND 17AH5243 71AH4182 FPM12A05I12CR01
Product Name Circular Cable Assemblies Sensor Cord, 5P M12 Rcpt-Free End, 12; Connector Type A Norcomp Sensor Cord, M12 Rcpt-Free End, 304.8Mm Rohs Compliant Norcomp Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details