NorComp Circular Cable Assemblies FPM12A05I12BR01

Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet
Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - FPM12A05I12BR01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
FPM12A05I12BR01-ND
Circular Cable Assemblies FPM12A05I12BR01-ND
Cable Assembly 1.00' (304.80mm)

Cable Assembly 1.00' (304.80mm)

Buy Now Datasheet
Circular Cable Assemblies - 5497-FPM12A05I12BR01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
5497-FPM12A05I12BR01-ND
Circular Cable Assemblies 5497-FPM12A05I12BR01-ND
CIRC CBL 5POS PLUG TO WIRE 1'

CIRC CBL 5POS PLUG TO WIRE 1'

Buy Now Datasheet
Sensor Cord, 5P M12 Rcpt-Free End, 12; Connector Type A Norcomp - 17AH5235 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 12; Connector Type A Norcomp
17AH5235
Sensor Cord, 5P M12 Rcpt-Free End, 12; Connector Type A Norcomp 17AH5235
SENSOR CORD, 5P M12 RCPT-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FPM12A05I12BR01-ND 17AH5235
Product Name Circular Cable Assemblies Sensor Cord, 5P M12 Rcpt-Free End, 12; Connector Type A Norcomp
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details