NorComp Circular Cable Assemblies FPM12A05I12AR01

Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet
Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - NOR1914-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
NOR1914-ND
Circular Cable Assemblies NOR1914-ND
Cable Assembly 1.00' (304.80mm)

Cable Assembly 1.00' (304.80mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - FPM12A05I12AR01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
FPM12A05I12AR01
Cable Assemblies - Circular Cable Assemblies FPM12A05I12AR01
CBL CIRC 5POS FMALE TO WIRE 1'

CBL CIRC 5POS FMALE TO WIRE 1'

Supplier's Site
Sensor Cord, 5P M12 Rcpt-Free End, 12; Connector Type A Norcomp - 17AH5227 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 12; Connector Type A Norcomp
17AH5227
Sensor Cord, 5P M12 Rcpt-Free End, 12; Connector Type A Norcomp 17AH5227
SENSOR CORD, 5P M12 RCPT-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes

Supplier's Site
Sensor Cord, M12 Rcpt-Free End, 304.8Mm Rohs Compliant Norcomp - 71AH4178 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 Rcpt-Free End, 304.8Mm Rohs Compliant Norcomp
71AH4178
Sensor Cord, M12 Rcpt-Free End, 304.8Mm Rohs Compliant Norcomp 71AH4178
SENSOR CORD, M12 RCPT-FREE END, 304.8MM ROHS COMPLIANT: YES

SENSOR CORD, M12 RCPT-FREE END, 304.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number NOR1914-ND FPM12A05I12AR01 17AH5227 71AH4178
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 5P M12 Rcpt-Free End, 12; Connector Type A Norcomp Sensor Cord, M12 Rcpt-Free End, 304.8Mm Rohs Compliant Norcomp
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details