NorComp Sensor Cord, 5P M12 Rcpt-Free End, 6; Connector Type A Norcomp FPM12A05I06CF01

Description
SENSOR CORD, 5P M12 RCPT-FREE END, 6"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:152.4mm; Cable Length - Imperial:6"; Product Range:VULCON Series RoHS Compliant: Yes
Description
SENSOR CORD, 5P M12 RCPT-FREE END, 6"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:152.4mm; Cable Length - Imperial:6"; Product Range:VULCON Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P M12 Rcpt-Free End, 6; Connector Type A Norcomp - 17AH5207 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 6; Connector Type A Norcomp
17AH5207
Sensor Cord, 5P M12 Rcpt-Free End, 6; Connector Type A Norcomp 17AH5207
SENSOR CORD, 5P M12 RCPT-FREE END, 6"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:152.4mm; Cable Length - Imperial:6"; Product Range:VULCON Series RoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 6"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:152.4mm; Cable Length - Imperial:6"; Product Range:VULCON Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17AH5207
Product Name Sensor Cord, 5P M12 Rcpt-Free End, 6; Connector Type A Norcomp
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details