NorComp Circular Cable Assemblies FPM12A04I12CR02

Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet
Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - NOR1911-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
NOR1911-ND
Circular Cable Assemblies NOR1911-ND
Cable Assembly 1.00' (304.80mm)

Cable Assembly 1.00' (304.80mm)

Buy Now Datasheet
Circular Cable Assemblies - 5497-FPM12A04I12CR02-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
5497-FPM12A04I12CR02-ND
Circular Cable Assemblies 5497-FPM12A04I12CR02-ND
CIRC CBL 4POS PLUG TO WIRE 1'

CIRC CBL 4POS PLUG TO WIRE 1'

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - FPM12A04I12CR02 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
FPM12A04I12CR02
Cable Assemblies - Circular Cable Assemblies FPM12A04I12CR02
CBL CIRC 4POS FMALE TO WIRE 1'

CBL CIRC 4POS FMALE TO WIRE 1'

Supplier's Site
Sensor Cord, 4P M12 Rcpt-Free End, 12; Connector Type A Norcomp - 17AH5182 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 12; Connector Type A Norcomp
17AH5182
Sensor Cord, 4P M12 Rcpt-Free End, 12; Connector Type A Norcomp 17AH5182
SENSOR CORD, 4P M12 RCPT-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number NOR1911-ND FPM12A04I12CR02 17AH5182
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 4P M12 Rcpt-Free End, 12; Connector Type A Norcomp
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FTW1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Fema
View Details
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details