NorComp Circular Cable Assemblies FPM12A04I12BR01

Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet
Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - FPM12A04I12BR01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
FPM12A04I12BR01-ND
Circular Cable Assemblies FPM12A04I12BR01-ND
Cable Assembly 1.00' (304.80mm)

Cable Assembly 1.00' (304.80mm)

Buy Now Datasheet
Sensor Cord, 4P M12 Rcpt-Free End, 12; Connector Type A Norcomp - 17AH5172 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 12; Connector Type A Norcomp
17AH5172
Sensor Cord, 4P M12 Rcpt-Free End, 12; Connector Type A Norcomp 17AH5172
SENSOR CORD, 4P M12 RCPT-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FPM12A04I12BR01-ND 17AH5172
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Rcpt-Free End, 12; Connector Type A Norcomp
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details