NorComp Circular Cable Assemblies FPM12A04I12BF01

Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet
Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - FPM12A04I12BF01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
FPM12A04I12BF01-ND
Circular Cable Assemblies FPM12A04I12BF01-ND
Cable Assembly 1.00' (304.80mm)

Cable Assembly 1.00' (304.80mm)

Buy Now Datasheet
Sensor Cord, 4P M12 Rcpt-Free End, 12; Connector Type A Norcomp - 17AH5169 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 12; Connector Type A Norcomp
17AH5169
Sensor Cord, 4P M12 Rcpt-Free End, 12; Connector Type A Norcomp 17AH5169
SENSOR CORD, 4P M12 RCPT-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-FREE END, 12"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:VULCON Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FPM12A04I12BF01-ND 17AH5169
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Rcpt-Free End, 12; Connector Type A Norcomp
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Flexible Test Cable, 18.0 GHz, 3.28FT(1.0M) - ULC-1M-SMSM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details