NorComp Connectors I/O - D-Sub & D-Ribbon CDFS9W4203L411

Description
9W4 SOLDER CUP FEMALE, FLASH 4-40 INTERNAL THREADS 40 AMP
Request a Quote Datasheet
Description
9W4 SOLDER CUP FEMALE, FLASH 4-40 INTERNAL THREADS 40 AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - CDFS9W4203L411 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
CDFS9W4203L411
Connectors I/O - D-Sub & D-Ribbon CDFS9W4203L411
9W4 SOLDER CUP FEMALE, FLASH 4-40 INTERNAL THREADS 40 AMP

9W4 SOLDER CUP FEMALE, FLASH 4-40 INTERNAL THREADS 40 AMP

Buy Now
D-Sub Connector Assemblies - 37-CDFS9W4203L411-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFS9W4203L411-ND
D-Sub Connector Assemblies 37-CDFS9W4203L411-ND
9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-9W4, Panel, Ip67; Product Range Norcomp - 76AH5201 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-9W4, Panel, Ip67; Product Range Norcomp
76AH5201
Combo D-Sub Conn, Rcpt, Db-9W4, Panel, Ip67; Product Range Norcomp 76AH5201
COMBO D-SUB CONN, RCPT, DB-9W4, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-9W4, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CDFS9W4203L411 37-CDFS9W4203L411-ND 76AH5201
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-9W4, Panel, Ip67; Product Range Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products