NorComp Connectors I/O - D-Sub & D-Ribbon CDFS9W4103L211

Description
9W4 SOLDER CUP MALE, FLASH 4-40 INTERNAL THREADS 20 AMP
Request a Quote Datasheet
Description
9W4 SOLDER CUP MALE, FLASH 4-40 INTERNAL THREADS 20 AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - CDFS9W4103L211 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
CDFS9W4103L211
Connectors I/O - D-Sub & D-Ribbon CDFS9W4103L211
9W4 SOLDER CUP MALE, FLASH 4-40 INTERNAL THREADS 20 AMP

9W4 SOLDER CUP MALE, FLASH 4-40 INTERNAL THREADS 20 AMP

Buy Now
D-Sub Connector Assemblies - 37-CDFS9W4103L211-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFS9W4103L211-ND
D-Sub Connector Assemblies 37-CDFS9W4103L211-ND
9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Db-9W4, Panel, Ip67; Product Range Norcomp - 76AH5198 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-9W4, Panel, Ip67; Product Range Norcomp
76AH5198
Combo D-Sub Conn, Plug, Db-9W4, Panel, Ip67; Product Range Norcomp 76AH5198
COMBO D-SUB CONN, PLUG, DB-9W4, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-9W4, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CDFS9W4103L211 37-CDFS9W4103L211-ND 76AH5198
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Db-9W4, Panel, Ip67; Product Range Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details