NorComp D-Sub Connector Assemblies CDFS7W2203L412

Description
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-CDFS7W2203L412-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFS7W2203L412-ND
D-Sub Connector Assemblies 37-CDFS7W2203L412-ND
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Da-7W2, Panel, Ip67; Product Range Norcomp - 82AH3917 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-7W2, Panel, Ip67; Product Range Norcomp
82AH3917
Combo D-Sub Conn, Rcpt, Da-7W2, Panel, Ip67; Product Range Norcomp 82AH3917
COMBO D-SUB CONN, RCPT, DA-7W2, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-7W2, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-CDFS7W2203L412-ND 82AH3917
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Da-7W2, Panel, Ip67; Product Range Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details