NorComp Connectors I/O - D-Sub & D-Ribbon CDFS7W2203L211

Description
7W2 SOLDER CUP FEMALE, FLASH 4-40 INTERNAL THREADS 20 AMP
Request a Quote Datasheet
Description
7W2 SOLDER CUP FEMALE, FLASH 4-40 INTERNAL THREADS 20 AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - CDFS7W2203L211 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
CDFS7W2203L211
Connectors I/O - D-Sub & D-Ribbon CDFS7W2203L211
7W2 SOLDER CUP FEMALE, FLASH 4-40 INTERNAL THREADS 20 AMP

7W2 SOLDER CUP FEMALE, FLASH 4-40 INTERNAL THREADS 20 AMP

Buy Now
D-Sub Connector Assemblies - 37-CDFS7W2203L211-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFS7W2203L211-ND
D-Sub Connector Assemblies 37-CDFS7W2203L211-ND
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Da-7W2, Panel, Ip67; Product Range Norcomp - 76AH5196 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-7W2, Panel, Ip67; Product Range Norcomp
76AH5196
Combo D-Sub Conn, Rcpt, Da-7W2, Panel, Ip67; Product Range Norcomp 76AH5196
COMBO D-SUB CONN, RCPT, DA-7W2, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-7W2, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CDFS7W2203L211 37-CDFS7W2203L211-ND 76AH5196
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Da-7W2, Panel, Ip67; Product Range Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 1223046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details