NorComp Connectors I/O - D-Sub & D-Ribbon CDFS3W3203L411

Description
3W3 SOLDER CUP FEMALE, FLASH 4-40 INTERNAL THREADS 40 AMP
Request a Quote Datasheet
Description
3W3 SOLDER CUP FEMALE, FLASH 4-40 INTERNAL THREADS 40 AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - CDFS3W3203L411 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
CDFS3W3203L411
Connectors I/O - D-Sub & D-Ribbon CDFS3W3203L411
3W3 SOLDER CUP FEMALE, FLASH 4-40 INTERNAL THREADS 40 AMP

3W3 SOLDER CUP FEMALE, FLASH 4-40 INTERNAL THREADS 40 AMP

Buy Now
D-Sub Connector Assemblies - 37-CDFS3W3203L411-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFS3W3203L411-ND
D-Sub Connector Assemblies 37-CDFS3W3203L411-ND
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Da-3W3, Panel, Ip67; Product Range Norcomp - 76AH5193 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-3W3, Panel, Ip67; Product Range Norcomp
76AH5193
Combo D-Sub Conn, Rcpt, Da-3W3, Panel, Ip67; Product Range Norcomp 76AH5193
COMBO D-SUB CONN, RCPT, DA-3W3, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DA-3W3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-3W3, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DA-3W3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CDFS3W3203L411 37-CDFS3W3203L411-ND 76AH5193
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Da-3W3, Panel, Ip67; Product Range Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details