NorComp D-Sub Connector Assemblies CDFS3W3103L212

Description
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-CDFS3W3103L212-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFS3W3103L212-ND
D-Sub Connector Assemblies 37-CDFS3W3103L212-ND
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector

3 (Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Da-3W3, Panel, Ip67; Product Range Norcomp - 82AH3910 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-3W3, Panel, Ip67; Product Range Norcomp
82AH3910
Combo D-Sub Conn, Plug, Da-3W3, Panel, Ip67; Product Range Norcomp 82AH3910
COMBO D-SUB CONN, PLUG, DA-3W3, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DA-3W3, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-CDFS3W3103L212-ND 82AH3910
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Da-3W3, Panel, Ip67; Product Range Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 136487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details