NorComp Connectors I/O - D-Sub & D-Ribbon CDFS17W2203L411

Description
17W2 SOLDER CUP FEMALE, FLASH 4-40 INTERNAL THREADS 40 AMP
Request a Quote Datasheet
Description
17W2 SOLDER CUP FEMALE, FLASH 4-40 INTERNAL THREADS 40 AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - CDFS17W2203L411 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
CDFS17W2203L411
Connectors I/O - D-Sub & D-Ribbon CDFS17W2203L411
17W2 SOLDER CUP FEMALE, FLASH 4-40 INTERNAL THREADS 40 AMP

17W2 SOLDER CUP FEMALE, FLASH 4-40 INTERNAL THREADS 40 AMP

Buy Now
D-Sub Connector Assemblies - 37-CDFS17W2203L411-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFS17W2203L411-ND
D-Sub Connector Assemblies 37-CDFS17W2203L411-ND
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-17W2, Panel, Ip67; Product Range Norcomp - 76AH5189 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-17W2, Panel, Ip67; Product Range Norcomp
76AH5189
Combo D-Sub Conn, Rcpt, Db-17W2, Panel, Ip67; Product Range Norcomp 76AH5189
COMBO D-SUB CONN, RCPT, DB-17W2, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-17W2, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CDFS17W2203L411 37-CDFS17W2203L411-ND 76AH5189
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-17W2, Panel, Ip67; Product Range Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data