NorComp Combo D-Sub Conn, Rcpt, Db-13W3, Panel, Ip67; Product Range Norcomp CDFS13W3203L412

Description
COMBO D-SUB CONN, RCPT, DB-13W3, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes
Description
COMBO D-SUB CONN, RCPT, DB-13W3, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Rcpt, Db-13W3, Panel, Ip67; Product Range Norcomp - 82AH3905 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-13W3, Panel, Ip67; Product Range Norcomp
82AH3905
Combo D-Sub Conn, Rcpt, Db-13W3, Panel, Ip67; Product Range Norcomp 82AH3905
COMBO D-SUB CONN, RCPT, DB-13W3, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-13W3, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH3905
Product Name Combo D-Sub Conn, Rcpt, Db-13W3, Panel, Ip67; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
OBD extension male to Female OBDII J1962 connector - QLC16099 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details