NorComp D-Sub Connector Assemblies CDFS13W3103L412

Description
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-CDFS13W3103L412-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFS13W3103L412-ND
D-Sub Connector Assemblies 37-CDFS13W3103L412-ND
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector

13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Db-13W3, Panel, Ip67; Product Range Norcomp - 82AH3903 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-13W3, Panel, Ip67; Product Range Norcomp
82AH3903
Combo D-Sub Conn, Plug, Db-13W3, Panel, Ip67; Product Range Norcomp 82AH3903
COMBO D-SUB CONN, PLUG, DB-13W3, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-13W3, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-CDFS13W3103L412-ND 82AH3903
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Db-13W3, Panel, Ip67; Product Range Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details