NorComp Connectors I/O - D-Sub & D-Ribbon CDFS13W3103L211

Description
13W3 SOLDER CUP MALE, FLASH 4-40 INTERNAL THREADS 20 AMP
Request a Quote Datasheet
Description
13W3 SOLDER CUP MALE, FLASH 4-40 INTERNAL THREADS 20 AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - CDFS13W3103L211 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
CDFS13W3103L211
Connectors I/O - D-Sub & D-Ribbon CDFS13W3103L211
13W3 SOLDER CUP MALE, FLASH 4-40 INTERNAL THREADS 20 AMP

13W3 SOLDER CUP MALE, FLASH 4-40 INTERNAL THREADS 20 AMP

Buy Now
D-Sub Connector Assemblies - 37-CDFS13W3103L211-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFS13W3103L211-ND
D-Sub Connector Assemblies 37-CDFS13W3103L211-ND
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector

13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Db-13W3, Panel, Ip67; Product Range Norcomp - 76AH5182 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-13W3, Panel, Ip67; Product Range Norcomp
76AH5182
Combo D-Sub Conn, Plug, Db-13W3, Panel, Ip67; Product Range Norcomp 76AH5182
COMBO D-SUB CONN, PLUG, DB-13W3, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-13W3, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CDFS13W3103L211 37-CDFS13W3103L211-ND 76AH5182
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Db-13W3, Panel, Ip67; Product Range Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details