NorComp Combo D-Sub Conn, R/a Plug, Db-17W2, Ip67; Product Range Norcomp CDFR17W2113L412

Description
COMBO D-SUB CONN, R/A PLUG, DB-17W2, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-17W2; Gender:Plug; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
Description
COMBO D-SUB CONN, R/A PLUG, DB-17W2, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-17W2; Gender:Plug; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, R/a Plug, Db-17W2, Ip67; Product Range Norcomp - 82AH3872 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Db-17W2, Ip67; Product Range Norcomp
82AH3872
Combo D-Sub Conn, R/a Plug, Db-17W2, Ip67; Product Range Norcomp 82AH3872
COMBO D-SUB CONN, R/A PLUG, DB-17W2, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-17W2; Gender:Plug; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DB-17W2, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-17W2; Gender:Plug; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH3872
Product Name Combo D-Sub Conn, R/a Plug, Db-17W2, Ip67; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details