NorComp Combo D-Sub Conn, R/a Rcpt, Db-13W3, Ip67; Product Range Norcomp CDFR13W3213L262

Description
COMBO D-SUB CONN, R/A RCPT, DB-13W3, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder RoHS Compliant: Yes
Description
COMBO D-SUB CONN, R/A RCPT, DB-13W3, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, R/a Rcpt, Db-13W3, Ip67; Product Range Norcomp - 82AH3867 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Db-13W3, Ip67; Product Range Norcomp
82AH3867
Combo D-Sub Conn, R/a Rcpt, Db-13W3, Ip67; Product Range Norcomp 82AH3867
COMBO D-SUB CONN, R/A RCPT, DB-13W3, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DB-13W3, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH3867
Product Name Combo D-Sub Conn, R/a Rcpt, Db-13W3, Ip67; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details