NorComp Combo D-Sub Conn, R/a Plug, Db-13W3, Ip67; Product Range Norcomp CDFR13W3113L462

Description
COMBO D-SUB CONN, R/A PLUG, DB-13W3, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
Description
COMBO D-SUB CONN, R/A PLUG, DB-13W3, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, R/a Plug, Db-13W3, Ip67; Product Range Norcomp - 82AH3865 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Db-13W3, Ip67; Product Range Norcomp
82AH3865
Combo D-Sub Conn, R/a Plug, Db-13W3, Ip67; Product Range Norcomp 82AH3865
COMBO D-SUB CONN, R/A PLUG, DB-13W3, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DB-13W3, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH3865
Product Name Combo D-Sub Conn, R/a Plug, Db-13W3, Ip67; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Jackscrews - 36-7236-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details