NorComp Combo D-Sub Conn, R/a Plug, Db-13W3, Ip67; Product Range Norcomp CDFR13W3113L412

Description
COMBO D-SUB CONN, R/A PLUG, DB-13W3, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
Description
COMBO D-SUB CONN, R/A PLUG, DB-13W3, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, R/a Plug, Db-13W3, Ip67; Product Range Norcomp - 82AH3864 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Db-13W3, Ip67; Product Range Norcomp
82AH3864
Combo D-Sub Conn, R/a Plug, Db-13W3, Ip67; Product Range Norcomp 82AH3864
COMBO D-SUB CONN, R/A PLUG, DB-13W3, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DB-13W3, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH3864
Product Name Combo D-Sub Conn, R/a Plug, Db-13W3, Ip67; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data