NorComp D-Sub Cables CCA-025-M02R152

Description
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 6.56' (2.00m) Receptacle, Female Sockets to Individual Wire Leads Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 6.56' (2.00m) Receptacle, Female Sockets to Individual Wire Leads Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - CCA-025-M02R152-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 6.56' (2.00m) Receptacle, Female Sockets to Individual Wire Leads Shielded

D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 6.56' (2.00m) Receptacle, Female Sockets to Individual Wire Leads Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - CCA-025-M02R152 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CCA-025-M02R152
Cable Assemblies - D-Sub Cables CCA-025-M02R152
CABLE ASY D TO MICR D 25P BLK 2M

CABLE ASY D TO MICR D 25P BLK 2M

Supplier's Site
Cable, Micro-D, Socket, 2M, 25Way; Connector To Connector Norcomp - 07W3949 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Micro-D, Socket, 2M, 25Way; Connector To Connector Norcomp
07W3949
Cable, Micro-D, Socket, 2M, 25Way; Connector To Connector Norcomp 07W3949
CABLE, MICRO-D, SOCKET, 2M, 25WAY; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:25Ways; Cable Length - Imperial:78.74"; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

CABLE, MICRO-D, SOCKET, 2M, 25WAY; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:25Ways; Cable Length - Imperial:78.74"; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CCA-025-M02R152-ND CCA-025-M02R152 07W3949
Product Name D-Sub Cables Cable Assemblies - D-Sub Cables Cable, Micro-D, Socket, 2M, 25Way; Connector To Connector Norcomp
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-SMA-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details