NorComp D-Sub Cables CCA-025-M01R152

Description
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 3.28' (1.00m) Receptacle, Female Sockets to Individual Wire Leads Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 3.28' (1.00m) Receptacle, Female Sockets to Individual Wire Leads Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - CCA-025-M01R152-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 3.28' (1.00m) Receptacle, Female Sockets to Individual Wire Leads Shielded

D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 3.28' (1.00m) Receptacle, Female Sockets to Individual Wire Leads Shielded

Buy Now Datasheet
Cable, Micro-D, Socket, 1M, 25Way; Connector To Connector Norcomp - 07W3948 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Micro-D, Socket, 1M, 25Way; Connector To Connector Norcomp
07W3948
Cable, Micro-D, Socket, 1M, 25Way; Connector To Connector Norcomp 07W3948
CABLE, MICRO-D, SOCKET, 1M, 25WAY; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:25Ways; Cable Length - Imperial:39.37"; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

CABLE, MICRO-D, SOCKET, 1M, 25WAY; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:25Ways; Cable Length - Imperial:39.37"; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCA-025-M01R152-ND 07W3948
Product Name D-Sub Cables Cable, Micro-D, Socket, 1M, 25Way; Connector To Connector Norcomp
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details