NorComp Cable, Micro-D, Socket, 0.5M, 25Way; Connector To Connector Norcomp CCA-025-M.5R152

Description
CABLE, MICRO-D, SOCKET, 0.5M, 25WAY; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:25Ways; Cable Length - Imperial:19.68"; Cable Length - Metric:500mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
CABLE, MICRO-D, SOCKET, 0.5M, 25WAY; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:25Ways; Cable Length - Imperial:19.68"; Cable Length - Metric:500mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Micro-D, Socket, 0.5M, 25Way; Connector To Connector Norcomp - 07W3947 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Micro-D, Socket, 0.5M, 25Way; Connector To Connector Norcomp
07W3947
Cable, Micro-D, Socket, 0.5M, 25Way; Connector To Connector Norcomp 07W3947
CABLE, MICRO-D, SOCKET, 0.5M, 25WAY; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:25Ways; Cable Length - Imperial:19.68"; Cable Length - Metric:500mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

CABLE, MICRO-D, SOCKET, 0.5M, 25WAY; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:25Ways; Cable Length - Imperial:19.68"; Cable Length - Metric:500mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - D-Sub Cables - CCA-025-M.5R152 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CCA-025-M.5R152
Cable Assemblies - D-Sub Cables CCA-025-M.5R152
CABLE ASSY D TO MICR D 25P 500MM

CABLE ASSY D TO MICR D 25P 500MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 07W3947 CCA-025-M.5R152
Product Name Cable, Micro-D, Socket, 0.5M, 25Way; Connector To Connector Norcomp Cable Assemblies - D-Sub Cables
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details