NorComp D-Sub Cables CCA-025-I36R152

Description
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 3.00' (914.40mm) Receptacle, Female Sockets to Individual Wire Leads Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 3.00' (914.40mm) Receptacle, Female Sockets to Individual Wire Leads Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - NOR1152-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
NOR1152-ND
D-Sub Cables NOR1152-ND
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 3.00' (914.40mm) Receptacle, Female Sockets to Individual Wire Leads Shielded

D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 3.00' (914.40mm) Receptacle, Female Sockets to Individual Wire Leads Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - CCA-025-I36R152 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CCA-025-I36R152
Cable Assemblies - D-Sub Cables CCA-025-I36R152
CABLE ASY D TO MIC D 25P 914.4MM

CABLE ASY D TO MIC D 25P 914.4MM

Supplier's Site
Micro D, Rcpt-Free End, 25Way, 0.914M; Connector To Connector Norcomp - 39Y9340 - Newark, An Avnet Company
Chicago, IL, United States
Micro D, Rcpt-Free End, 25Way, 0.914M; Connector To Connector Norcomp
39Y9340
Micro D, Rcpt-Free End, 25Way, 0.914M; Connector To Connector Norcomp 39Y9340
MICRO D, RCPT-FREE END, 25WAY, 0.914M; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:25Position s; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:CCA Series RoHS Compliant: Yes

MICRO D, RCPT-FREE END, 25WAY, 0.914M; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:25Positions; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:CCA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number NOR1152-ND CCA-025-I36R152 39Y9340
Product Name D-Sub Cables Cable Assemblies - D-Sub Cables Micro D, Rcpt-Free End, 25Way, 0.914M; Connector To Connector Norcomp
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 2.95 ft (9 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details