NorComp D-Sub Cables CCA-025-I18R152

Description
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 1.50' (457.20mm) Receptacle, Female Sockets to Individual Wire Leads Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 1.50' (457.20mm) Receptacle, Female Sockets to Individual Wire Leads Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - NOR1150-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
NOR1150-ND
D-Sub Cables NOR1150-ND
D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 1.50' (457.20mm) Receptacle, Female Sockets to Individual Wire Leads Shielded

D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 1.50' (457.20mm) Receptacle, Female Sockets to Individual Wire Leads Shielded

Buy Now Datasheet
Micro D, Rcpt-Free End, 25Way, 0.457M; Connector To Connector Norcomp - 39Y9339 - Newark, An Avnet Company
Chicago, IL, United States
Micro D, Rcpt-Free End, 25Way, 0.457M; Connector To Connector Norcomp
39Y9339
Micro D, Rcpt-Free End, 25Way, 0.457M; Connector To Connector Norcomp 39Y9339
MICRO D, RCPT-FREE END, 25WAY, 0.457M; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:25Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Black; Product Range:CCA Series RoHS Compliant: Yes

MICRO D, RCPT-FREE END, 25WAY, 0.457M; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:25Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Black; Product Range:CCA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number NOR1150-ND 39Y9339
Product Name D-Sub Cables Micro D, Rcpt-Free End, 25Way, 0.457M; Connector To Connector Norcomp
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details