NorComp Cable, Micro-D, Socket, 1M, 15Way; Connector To Connector Norcomp CCA-015-M01R152

Description
CABLE, MICRO-D, SOCKET, 1M, 15WAY; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:15Ways; Cable Length - Imperial:39.37"; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
CABLE, MICRO-D, SOCKET, 1M, 15WAY; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:15Ways; Cable Length - Imperial:39.37"; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Micro-D, Socket, 1M, 15Way; Connector To Connector Norcomp - 07W3945 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Micro-D, Socket, 1M, 15Way; Connector To Connector Norcomp
07W3945
Cable, Micro-D, Socket, 1M, 15Way; Connector To Connector Norcomp 07W3945
CABLE, MICRO-D, SOCKET, 1M, 15WAY; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:15Ways; Cable Length - Imperial:39.37"; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

CABLE, MICRO-D, SOCKET, 1M, 15WAY; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:15Ways; Cable Length - Imperial:39.37"; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07W3945
Product Name Cable, Micro-D, Socket, 1M, 15Way; Connector To Connector Norcomp
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details